Manufacturer: Linear Technology
Win Source Part Number: 131572-LT3008MPTS8-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 20mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 20mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TSOT-23-8
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 20mA
Operating Supply Current: 6μA to 1.2mA
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 131572-LT3008MPTS8-1.8#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3008MPTS8-1.8#TRMPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; TSOT-23-8 |
| Life Cycle Stage | Maturity; Active |