Win Source Part Number: 1315284-E40GQSFPSR-C
Category: Optoelectronics>Fibe
Connector Type: MPO
Package: Retail Package
Applications: Ethernet
Data Rate: 40Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, QSFP
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8517.70.6000
Mfr: ATGBICS
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1315284-E40GQSFPSR-C |
| Product Name | Optoelectronics - Fiber Optics - Transceiver Modules |
| Device Type | Rec-Trans |