Win Source Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1314339-S9012

Description
Win Source Part Number: 1314339-S9012 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: SOT-23 Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: MDD
Request a Quote
Description
Win Source Part Number: 1314339-S9012 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: SOT-23 Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: MDD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOT-23 surface-mount PNP transistor with a collector-emitter voltage rating of 25 V and a maximum collector current of 0.5 A. Operating temperature ranges from -55°C to +150°C. Packaged in tape/reel with 3000 pieces per reel. RoHS and RoHS III compliant. Case code is SOT-23, with dimensions matching the SOT-23-3 (SC-59) standard.

Datasheet Summary
Powered by GS/AI

SOT-23 surface-mount PNP transistor with a collector-emitter voltage rating of 25 V and a maximum collector current of 0.5 A. Operating temperature ranges from -55°C to +150°C. Packaged in tape/reel with 3000 pieces per reel. RoHS and RoHS III compliant. Case code is SOT-23, with dimensions matching the SOT-23-3 (SC-59) standard.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1314339-S9012 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1314339-S9012
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1314339-S9012
Win Source Part Number: 1314339-S9012 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: SOT-23 Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: MDD

Win Source Part Number: 1314339-S9012
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: SOT-23
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: MDD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1314339-S9012
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 30N06L-TM3-T - 1128051-30N06L-TM3-T - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CEM9935 - 1161157-CEM9935 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP07N7 - 1161167-CEP07N7 - Win Source Electronics
Specs
Package Type SOT3
View Details
Hard To Find - 2SK3541SPT - 1127632-2SK3541SPT - Win Source Electronics
Specs
Package Type SOT3
View Details