Manufacturer: Linear Technology
Win Source Part Number: 131176-LTC1151CSW#PB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 36 V, ±2.38 V to 18 V
Operating Supply Current: 900μA
Gain Bandwidth Product (GBP): 2MHz
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 131176-LTC1151CSW#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1151CSW#PBF |
| Supply Voltage (VS) | 4.75 to 36 volts |
| Source Current (IS) | 0.9000 milliamps |
| VOS | 5.00E-4 millivolts |
| IBIAS | 1.50E-5 µA |
| GBW | 2 MHz |