Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EMS#TRPBF 131150-LT3502EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131150-LT3502EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LM34919BQTL; LM34919BQTLX; LM34919TLX; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131150-LT3502EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LM34919BQTL; LM34919BQTLX; LM34919TLX; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EMS#TRPBF - 131150-LT3502EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EMS#TRPBF
131150-LT3502EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EMS#TRPBF 131150-LT3502EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131150-LT3502EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LM34919BQTL; LM34919BQTLX; LM34919TLX; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 131150-LT3502EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LT3502
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 36V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LM34919BQTL; LM34919BQTLX; LM34919TLX;
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131150-LT3502EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EMS#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 - 089466-LT1930ES5 - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#TRPBF - 1057657-LT1026IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details