Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CSW#PBF 131103-LT1028CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131103-LT1028CSW#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 7.6mA Gain Bandwidth Product (GBP): 75MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131103-LT1028CSW#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 7.6mA Gain Bandwidth Product (GBP): 75MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CSW#PBF - 131103-LT1028CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CSW#PBF
131103-LT1028CSW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CSW#PBF 131103-LT1028CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 131103-LT1028CSW#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 7.6mA Gain Bandwidth Product (GBP): 75MHz

Manufacturer: Linear Technology
Win Source Part Number: 131103-LT1028CSW#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 7.6mA
Gain Bandwidth Product (GBP): 75MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 131103-LT1028CSW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CSW#PBF
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
IBIAS 0.0300 µA
GBW 75 MHz
Unlock Full Specs
to access all available technical data