Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS#TRPBF 131090-LTC1148LCS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131090-LTC1148LCS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131090-LTC1148LCS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS#TRPBF - 131090-LTC1148LCS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS#TRPBF
131090-LTC1148LCS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS#TRPBF 131090-LTC1148LCS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131090-LTC1148LCS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V

Manufacturer: Linear Technology
Win Source Part Number: 131090-LTC1148LCS#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 20 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131090-LTC1148LCS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307IS8#PBF - 1058123-LT1307IS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#TRPBF - 102177-LTC3411AIMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details