Manufacturer: Linear Technology
Win Source Part Number: 131046-LTC1540CS8#TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 680nA
Voltage - Input Offset (Max): 12mV @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 60μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 11 V, ±1 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 131046-LTC1540CS8#TRPBF |
| Product Name | Linear - Linear - Comparators - LTC1540CS8#TRPBF |
| Supply Voltage (VS) | 2 to 11 volts |
| VOS | 12 millivolts |
| CMRR | 80 dB |