Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#TRPBF 131037-LTC4252A-2IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131037-LTC4252A-2IMS #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 900μA Alternative Parts (Cross-Reference): LTC4252A-2IMS#TRM; LTC4252A-2IMSTR; LTC4252A-2IMS#TR; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131037-LTC4252A-2IMS #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 900μA Alternative Parts (Cross-Reference): LTC4252A-2IMS#TRM; LTC4252A-2IMSTR; LTC4252A-2IMS#TR; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#TRPBF - 131037-LTC4252A-2IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#TRPBF
131037-LTC4252A-2IMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#TRPBF 131037-LTC4252A-2IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131037-LTC4252A-2IMS #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 900μA Alternative Parts (Cross-Reference): LTC4252A-2IMS#TRM; LTC4252A-2IMSTR; LTC4252A-2IMS#TR; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 131037-LTC4252A-2IMS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Name: LTC4252A-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 900μA
Alternative Parts (Cross-Reference): LTC4252A-2IMS#TRM; LTC4252A-2IMSTR; LTC4252A-2IMS#TR;
Introduction Date: May 25, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 131037-LTC4252A-2IMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#PBF - 020293-LT1641-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC692CS8#TRPBF - 1064150-LTC692CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details