Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRPBF 130937-LT6106CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130937-LT6106CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130937-LT6106CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRPBF - 130937-LT6106CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRPBF
130937-LT6106CS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRPBF 130937-LT6106CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130937-LT6106CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 130937-LT6106CS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Current Sense
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V
Operating Supply Current: 70μA
Channel Output Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 130937-LT6106CS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRPBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0700 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
Unlock Full Specs
to access all available technical data