Manufacturer: Linear Technology
Win Source Part Number: 130877-LTC1531CSW#PB
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 14mA
Current - Output (Typ): 5mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 130877-LTC1531CSW#PBF |
| Product Name | Linear - Linear - Comparators - LTC1531CSW#PBF |
| Operating Temperature | 0 to 70 C (32 to 158 F) |