Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AIUD#PBF 130769-LTC3851AIUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130769-LTC3851AIUD#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 235kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130769-LTC3851AIUD#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 235kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AIUD#PBF - 130769-LTC3851AIUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AIUD#PBF
130769-LTC3851AIUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AIUD#PBF 130769-LTC3851AIUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 130769-LTC3851AIUD#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 235kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V

Manufacturer: Linear Technology
Win Source Part Number: 130769-LTC3851AIUD#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 235kHz to 750kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 38 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130769-LTC3851AIUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AIUD#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT#PBF - 072177-LT1076CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#TRPBF - 102962-LT3508IFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 - 089466-LT1930ES5 - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details