Manufacturer: Linear Technology
Win Source Part Number: 130768-LTC1625IGN#PB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 150kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.9 V to 36 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 130768-LTC1625IGN#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625IGN#PBF |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-SSOP |
| Life Cycle Stage | Maturity; Active |