Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#PBF 130487-LT1795CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130487-LT1795CSW#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 29mA Channel Output Current: 1A
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130487-LT1795CSW#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 29mA Channel Output Current: 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#PBF - 130487-LT1795CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#PBF
130487-LT1795CSW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#PBF 130487-LT1795CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 130487-LT1795CSW#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 29mA Channel Output Current: 1A

Manufacturer: Linear Technology
Win Source Part Number: 130487-LT1795CSW#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 65MHz
Amplifier Type: Current Feedback
Slew Rate: 900 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 29mA
Channel Output Current: 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 130487-LT1795CSW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#PBF
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 900 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CLN8 - 071003-LM10CLN8 - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 6.5 volts
Source Current (IS) 0.2800 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IDD#PBF - 1058998-LT1991IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS6#TRPBF - 1061244-LTC2050HVHS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details