Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-5#PBF 130475-LT1424CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130475-LT1424CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130475-LT1424CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-5#PBF - 130475-LT1424CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-5#PBF
130475-LT1424CS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-5#PBF 130475-LT1424CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 130475-LT1424CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.8V

Manufacturer: Linear Technology
Win Source Part Number: 130475-LT1424CS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130475-LT1424CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-5#PBF
Configuration / Function Flyback
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF - 020589-LTC3529EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307BCMS8#PBF - 1058121-LT1307BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622IS8#TRPBF - 102935-LTC1622IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details