Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814IS#TRPBF 130466-LT1814IS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130466-LT1814IS#TRPB F Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Slew Rate: 750 V/μs Current - Input Bias: 900nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 100MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130466-LT1814IS#TRPB F Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Slew Rate: 750 V/μs Current - Input Bias: 900nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814IS#TRPBF - 130466-LT1814IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814IS#TRPBF
130466-LT1814IS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814IS#TRPBF 130466-LT1814IS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130466-LT1814IS#TRPB F Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Slew Rate: 750 V/μs Current - Input Bias: 900nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 100MHz

Manufacturer: Linear Technology
Win Source Part Number: 130466-LT1814IS#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 750 V/μs
Current - Input Bias: 900nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Operating Supply Current: 3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 100MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 130466-LT1814IS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814IS#TRPBF
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
IBIAS 0.9000 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS8#PBF - 072523-LTC2050CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081IMS8#PBF - 020676-LTC6081IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#TRPBF - 1058044-LT1222IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details