Manufacturer: Linear Technology
Win Source Part Number: 130356-LT1621CGN#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Current - Input Bias: 20nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.3mA
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 130356-LT1621CGN#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1621CGN#PBF |
| Supply Voltage (VS) | 4.5 to 5.5 volts |
| Source Current (IS) | 2.3 milliamps |
| VOS | 6 millivolts |
| IBIAS | 0.0200 µA |