Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#PBF 130344-LT1224CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130344-LT1224CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 400 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 7mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 45MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130344-LT1224CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 400 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 7mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 45MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#PBF - 130344-LT1224CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#PBF
130344-LT1224CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#PBF 130344-LT1224CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 130344-LT1224CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 400 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 7mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 45MHz

Manufacturer: Linear Technology
Win Source Part Number: 130344-LT1224CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 400 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 7mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 45MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 130344-LT1224CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#PBF
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 7 milliamps
VOS 0.5000 millivolts
IBIAS 4 µA
GBW 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF - 1060325-LTC1051CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRPBF - 089876-LTC6240IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#TRPBF - 1058503-LT1630IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details