Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCMS8#TRPBF 130162-LTC1261LCMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130162-LTC1261LCMS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -5V Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130162-LTC1261LCMS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -5V Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCMS8#TRPBF - 130162-LTC1261LCMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCMS8#TRPBF
130162-LTC1261LCMS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCMS8#TRPBF 130162-LTC1261LCMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130162-LTC1261LCMS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -5V Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 130162-LTC1261LCMS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -1.23V
Maximum Output Voltage: -5V
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130162-LTC1261LCMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCMS8#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details