Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E#TRPBF 130161-LT3080IMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130161-LT3080IMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.35V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Output Voltage: 0 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130161-LT3080IMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.35V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Output Voltage: 0 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E#TRPBF - 130161-LT3080IMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E#TRPBF
130161-LT3080IMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E#TRPBF 130161-LT3080IMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130161-LT3080IMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.35V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Output Voltage: 0 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V

Manufacturer: Linear Technology
Win Source Part Number: 130161-LT3080IMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.35V @ 1.1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.1A
Output Voltage: 0 V to 36 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 1.6V @ 1.1A
Operating Supply Current: 500μA to 30mA
PSRR: 75db to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 36V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 130161-LT3080IMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data