Manufacturer: Linear Technology
Win Source Part Number: 130128-LT1129CQ-5#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 700mA
Operating Supply Current: 70μA to 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 130128-LT1129CQ-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-5#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DPAK; Other; 5-DDPAK |
| Life Cycle Stage | Maturity; Active |