Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851IUD#TRPBF 129869-LTC3851IUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129869-LTC3851IUD#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129869-LTC3851IUD#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851IUD#TRPBF - 129869-LTC3851IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851IUD#TRPBF
129869-LTC3851IUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851IUD#TRPBF 129869-LTC3851IUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129869-LTC3851IUD#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V

Manufacturer: Linear Technology
Win Source Part Number: 129869-LTC3851IUD#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 750kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 38 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 129869-LTC3851IUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851IUD#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF - 103760-LTC1433IGN#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details