Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683EG#PBF 129850-LT1683EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129850-LT1683EG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 250kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 46% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 7.3 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129850-LT1683EG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 250kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 46% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 7.3 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683EG#PBF - 129850-LT1683EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683EG#PBF
129850-LT1683EG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683EG#PBF 129850-LT1683EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 129850-LT1683EG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 250kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 46% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 7.3 V to 20 V

Manufacturer: Linear Technology
Win Source Part Number: 129850-LT1683EG#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 250kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 46%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7.3 V to 20 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 129850-LT1683EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1683EG#PBF
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EDDB#TRMPBF - 020424-LT3970EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details