Manufacturer: Linear Technology
Win Source Part Number: 129638-LT1585CM#TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 4A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4.6A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 4.6A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 129638-LT1585CM#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; D2PAK-3 |
| Life Cycle Stage | Maturity; Active |