Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRPBF 129482-LT1815CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129482-LT1815CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 1500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 6.5mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 220MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129482-LT1815CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 1500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 6.5mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 220MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRPBF - 129482-LT1815CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRPBF
129482-LT1815CS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRPBF 129482-LT1815CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129482-LT1815CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 1500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 6.5mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 220MHz

Manufacturer: Linear Technology
Win Source Part Number: 129482-LT1815CS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Operating Supply Current: 6.5mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 220MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 129482-LT1815CS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRPBF
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
IBIAS 2 µA
GBW 220 MHz
Unlock Full Specs
to access all available technical data