Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#PBF 129065-LT1253CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129065-LT1253CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Slew Rate: 250 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 6mA Channel Output Current: 55mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129065-LT1253CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Slew Rate: 250 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 6mA Channel Output Current: 55mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#PBF - 129065-LT1253CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#PBF
129065-LT1253CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#PBF 129065-LT1253CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 129065-LT1253CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Slew Rate: 250 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 6mA Channel Output Current: 55mA

Manufacturer: Linear Technology
Win Source Part Number: 129065-LT1253CS8#PBF
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Slew Rate: 250 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 6mA
Channel Output Current: 55mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 129065-LT1253CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CN8#PBF - 1058011-LT1195CN8#PBF - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range General Purpose
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIDD#TRPBF - 1058353-LT1490AIDD#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
Operating Range Automotive
View Details