Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CS#PBF 128997-LTC1625CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128997-LTC1625CS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.7 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128997-LTC1625CS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.7 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CS#PBF - 128997-LTC1625CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CS#PBF
128997-LTC1625CS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CS#PBF 128997-LTC1625CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 128997-LTC1625CS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.7 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 128997-LTC1625CS#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 150kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.7 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128997-LTC1625CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625CS#PBF
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#PBF - 020569-LTC3412AEFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD#TRPBF - 020583-LTC3428EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details