Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CN-5#PBF 128970-LTC1149CN-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128970-LTC1149CN-5#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Down Supply Voltage - Operating: Up to 48V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128970-LTC1149CN-5#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Down Supply Voltage - Operating: Up to 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CN-5#PBF - 128970-LTC1149CN-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CN-5#PBF
128970-LTC1149CN-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CN-5#PBF 128970-LTC1149CN-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 128970-LTC1149CN-5#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Down Supply Voltage - Operating: Up to 48V

Manufacturer: Linear Technology
Win Source Part Number: 128970-LTC1149CN-5#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Down
Supply Voltage - Operating: Up to 48V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128970-LTC1149CN-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CN-5#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data