Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218LCS8#PBF 128843-LT1218LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128843-LT1218LCS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V Operating Supply Current: 400μA Channel Output Current: 12mA Gain Bandwidth Product (GBP): 300kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128843-LT1218LCS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V Operating Supply Current: 400μA Channel Output Current: 12mA Gain Bandwidth Product (GBP): 300kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218LCS8#PBF - 128843-LT1218LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218LCS8#PBF
128843-LT1218LCS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218LCS8#PBF 128843-LT1218LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 128843-LT1218LCS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V Operating Supply Current: 400μA Channel Output Current: 12mA Gain Bandwidth Product (GBP): 300kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 128843-LT1218LCS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V
Operating Supply Current: 400μA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 300kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 128843-LT1218LCS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218LCS8#PBF
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.4000 milliamps
VOS 0.0350 millivolts
IBIAS 0.0300 µA
GBW 0.3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081IMS8#PBF - 020676-LTC6081IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#PBF - 1058546-LT1638CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#TRPBF - 1058176-LT1368CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details