Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-5#PBF 128804-LT1376CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128804-LT1376CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128804-LT1376CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-5#PBF - 128804-LT1376CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-5#PBF
128804-LT1376CS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-5#PBF 128804-LT1376CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 128804-LT1376CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 128804-LT1376CS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128804-LT1376CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-5#PBF
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data