Manufacturer: Linear Technology
Win Source Part Number: 128698-LT3467ES6#TRM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.255V
Maximum Output Voltage: 40V
Minimum Input Voltage: 2.4V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 128698-LT3467ES6#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3467ES6#TRMPBF |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-6 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |