Manufacturer: Linear Technology
Win Source Part Number: 128626-LTC3872ITS8#T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-8
Purpose: Step-Up
Supply Voltage - Operating: 2.75 V to 9.8 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 128626-LTC3872ITS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ITS8#TRPBF |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT23; Other; TSOT-23-8 |
| Life Cycle Stage | Maturity; Active |