Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRPBF 128577-LTC3803MPS6-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128577-LTC3803MPS6-5 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 8.1 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128577-LTC3803MPS6-5 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 8.1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRPBF - 128577-LTC3803MPS6-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRPBF
128577-LTC3803MPS6-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRPBF 128577-LTC3803MPS6-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128577-LTC3803MPS6-5 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 8.1 V

Manufacturer: Linear Technology
Win Source Part Number: 128577-LTC3803MPS6-5#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 8.1 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128577-LTC3803MPS6-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AES5#TRPBF - 099449-LTC3406AES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8-5#TRPBF - 1058225-LT1375CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details