Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6#TRPBF 128413-LTC3803ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128413-LTC3803ES6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3803 Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5.7 V to 8 V Alternative Parts (Cross-Reference): MAX17690ATE+T; MAX17690ATE+; M51977P; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128413-LTC3803ES6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3803 Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5.7 V to 8 V Alternative Parts (Cross-Reference): MAX17690ATE+T; MAX17690ATE+; M51977P; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6#TRPBF - 128413-LTC3803ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6#TRPBF
128413-LTC3803ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6#TRPBF 128413-LTC3803ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128413-LTC3803ES6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3803 Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5.7 V to 8 V Alternative Parts (Cross-Reference): MAX17690ATE+T; MAX17690ATE+; M51977P; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 128413-LTC3803ES6#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LTC3803
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 5.7 V to 8 V
Alternative Parts (Cross-Reference): MAX17690ATE+T; MAX17690ATE+; M51977P;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128413-LTC3803ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1935ES5#TRPBF - 020346-LT1935ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#TRPBF - 1058213-LT1374HVCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details