Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CS8#TRPBF 128294-LT1807CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128294-LT1807CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 140 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 325MHz Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128294-LT1807CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 140 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 325MHz Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CS8#TRPBF - 128294-LT1807CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CS8#TRPBF
128294-LT1807CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CS8#TRPBF 128294-LT1807CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128294-LT1807CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 140 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 325MHz Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 128294-LT1807CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 140 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Operating Supply Current: 11mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 325MHz
Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 128294-LT1807CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CS8#TRPBF
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
IBIAS 5 µA
GBW 325 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970AIFE#TRPBF - 1058979-LT1970AIFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IMS8#PBF - 1060007-LT6020IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#TRPBF - 072156-LT1013DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details