Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRPBF 128262-LT6205HS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128262-LT6205HS5#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128262-LT6205HS5#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRPBF - 128262-LT6205HS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRPBF
128262-LT6205HS5#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRPBF 128262-LT6205HS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128262-LT6205HS5#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 128262-LT6205HS5#TRPBF
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 4mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 128262-LT6205HS5#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRPBF
Package Type SOT; SOT23; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1016CS8 - 088448-LT1016CS8 - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DIP (0.300", 7.62mm)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF - 088435-LTC2050IS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-5
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACDD#TRPBF - 1058346-LT1490ACDD#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details