Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8#TRPBF 128227-LTC3872HTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128227-LTC3872HTS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Up Supply Voltage - Operating: 2.75 V to 9.8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128227-LTC3872HTS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Up Supply Voltage - Operating: 2.75 V to 9.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8#TRPBF - 128227-LTC3872HTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8#TRPBF
128227-LTC3872HTS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8#TRPBF 128227-LTC3872HTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128227-LTC3872HTS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Up Supply Voltage - Operating: 2.75 V to 9.8 V

Manufacturer: Linear Technology
Win Source Part Number: 128227-LTC3872HTS8#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TSOT-23-8
Purpose: Step-Up
Supply Voltage - Operating: 2.75 V to 9.8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128227-LTC3872HTS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8#TRPBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EDDB#TRMPBF - 020424-LT3970EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF - 1009061-LTM8045IY#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost; Sepic
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; BGA
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6-1.8#TRMPBF - 104978-LTC3405AES6-1.8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details