Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3HTS8#TRMPBF 128217-LTC6910-3HTS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128217-LTC6910-3HTS8 #TRMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128217-LTC6910-3HTS8 #TRMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3HTS8#TRMPBF - 128217-LTC6910-3HTS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3HTS8#TRMPBF
128217-LTC6910-3HTS8#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3HTS8#TRMPBF 128217-LTC6910-3HTS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 128217-LTC6910-3HTS8 #TRMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz

Manufacturer: Linear Technology
Win Source Part Number: 128217-LTC6910-3HTS8#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Slew Rate: 16 V/μs
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Operating Supply Current: 3.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 11MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 128217-LTC6910-3HTS8#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3HTS8#TRMPBF
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
GBW 11 MHz
Slew Rate 16 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#PBF - 1058373-LT1495IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details