Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN#PBF 128137-LTC1702CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128137-LTC1702CGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 7 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128137-LTC1702CGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN#PBF - 128137-LTC1702CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN#PBF
128137-LTC1702CGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN#PBF 128137-LTC1702CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 128137-LTC1702CGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 7 V

Manufacturer: Linear Technology
Win Source Part Number: 128137-LTC1702CGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 7 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128137-LTC1702CGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data