Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IS8#PBF 127845-LTC4354IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127845-LTC4354IS8#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127845-LTC4354IS8#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IS8#PBF - 127845-LTC4354IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IS8#PBF
127845-LTC4354IS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IS8#PBF 127845-LTC4354IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 127845-LTC4354IS8#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA

Manufacturer: Linear Technology
Win Source Part Number: 127845-LTC4354IS8#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -48V
Operating Supply Current: 1.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 127845-LTC4354IS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IS8#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1147990-6A10-T/B - Win Source Electronics
Specs
Diode Type Standard
VF 0.9500 volts
VR 1000 volts
View Details
Circuit Protection - TVS - Diodes - 1057923-ESD8D12V - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 12 volts
Tj -55 to 125 C (-67 to 257 F)
View Details