Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-1#PBF 127781-LTC3723EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127781-LTC3723EGN-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127781-LTC3723EGN-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-1#PBF - 127781-LTC3723EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-1#PBF
127781-LTC3723EGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-1#PBF 127781-LTC3723EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 127781-LTC3723EGN-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 127781-LTC3723EGN-1#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Control Features: Current Limit, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: Up to 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127781-LTC3723EGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-1#PBF
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data