Manufacturer: Linear Technology
Win Source Part Number: 127541-LTC4441MPMSE#
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Supply Voltage - Operating: 5 V to 25 V
Rise and Fall Time: 13ns, 8ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 127541-LTC4441MPMSE#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC4441MPMSE#PBF |
| Polarity | N-Channel |