Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1700EMS#TRPBF 127521-LTC1700EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127521-LTC1700EMS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 530kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1700 Output Phases: 1 Duty Cycle (Max): 88% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 6 V Alternative Parts (Cross-Reference): S-8366AAABA-I6T1G2 ; S-8366AABBA-I6T1U2; S-8366AAABA-I6T1U2; S-8340A56AFT-T2-G; Introduction Date: February 25, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127521-LTC1700EMS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 530kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1700 Output Phases: 1 Duty Cycle (Max): 88% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 6 V Alternative Parts (Cross-Reference): S-8366AAABA-I6T1G2 ; S-8366AABBA-I6T1U2; S-8366AAABA-I6T1U2; S-8340A56AFT-T2-G; Introduction Date: February 25, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1700EMS#TRPBF - 127521-LTC1700EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1700EMS#TRPBF
127521-LTC1700EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1700EMS#TRPBF 127521-LTC1700EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127521-LTC1700EMS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 530kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1700 Output Phases: 1 Duty Cycle (Max): 88% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 6 V Alternative Parts (Cross-Reference): S-8366AAABA-I6T1G2 ; S-8366AABBA-I6T1U2; S-8366AAABA-I6T1U2; S-8340A56AFT-T2-G; Introduction Date: February 25, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 127521-LTC1700EMS#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 530kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC1700
Output Phases: 1
Duty Cycle (Max): 88%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 6 V
Alternative Parts (Cross-Reference): S-8366AAABA-I6T1G2 ; S-8366AABBA-I6T1U2; S-8366AAABA-I6T1U2; S-8340A56AFT-T2-G;
Introduction Date: February 25, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127521-LTC1700EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1700EMS#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1611CS5 - 090210-LT1611CS5 - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRMPBF - 098579-LTC1928ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details