Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-BYP#TRMPBF 127511-LTC1844ES5-BYP#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127511-LTC1844ES5-BY P#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 1.25 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Maximum Output Voltage: 6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127511-LTC1844ES5-BY P#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 1.25 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Maximum Output Voltage: 6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-BYP#TRMPBF - 127511-LTC1844ES5-BYP#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-BYP#TRMPBF
127511-LTC1844ES5-BYP#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-BYP#TRMPBF 127511-LTC1844ES5-BYP#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 127511-LTC1844ES5-BY P#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 1.25 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Maximum Output Voltage: 6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Manufacturer: Linear Technology
Win Source Part Number: 127511-LTC1844ES5-BYP#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.25 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 80μA
PSRR: 50dB (120Hz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 127511-LTC1844ES5-BYP#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-BYP#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data