Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425IS#TRPBF 127458-LT1425IS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127458-LT1425IS#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127458-LT1425IS#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425IS#TRPBF - 127458-LT1425IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425IS#TRPBF
127458-LT1425IS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425IS#TRPBF 127458-LT1425IS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127458-LT1425IS#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V

Manufacturer: Linear Technology
Win Source Part Number: 127458-LT1425IS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 135mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 20V
Minimum Input Voltage: 2.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127458-LT1425IS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425IS#TRPBF
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF - 100937-LT8410EDC#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details