Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#TRPBF 127430-LT3509IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127430-LT3509IDE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz to 2.15MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-DFN (4x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 34.2V Minimum Input Voltage: 3.6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127430-LT3509IDE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz to 2.15MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-DFN (4x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 34.2V Minimum Input Voltage: 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#TRPBF - 127430-LT3509IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#TRPBF
127430-LT3509IDE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#TRPBF 127430-LT3509IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127430-LT3509IDE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz to 2.15MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-DFN (4x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 34.2V Minimum Input Voltage: 3.6V

Manufacturer: Linear Technology
Win Source Part Number: 127430-LT3509IDE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz to 2.15MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-DFN (4x3)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 34.2V
Minimum Input Voltage: 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127430-LT3509IDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6#TRMPBF - 072561-LTC3405AES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406AES5#TRPBF - 099449-LTC3406AES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#TRPBF - 020567-LTC3407EDD-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details