Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ-3.3#TRPBF 127299-LT1529CQ-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127299-LT1529CQ-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127299-LT1529CQ-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ-3.3#TRPBF - 127299-LT1529CQ-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ-3.3#TRPBF
127299-LT1529CQ-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ-3.3#TRPBF 127299-LT1529CQ-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127299-LT1529CQ-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 127299-LT1529CQ-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.95V @ 3A
Operating Supply Current: 100μA to 160mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 127299-LT1529CQ-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AET#PBF - 020365-LT1963AET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1001462-LT3055EMSE-3.3#PBF - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023EMSE#PBF - 020384-LT3023EMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRMPBF - 020311-LT1761ES5-3.3#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details