Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#PBF 127202-LT6600CS8-15#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127202-LT6600CS8-15# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 38mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127202-LT6600CS8-15# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 38mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#PBF - 127202-LT6600CS8-15#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#PBF
127202-LT6600CS8-15#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#PBF 127202-LT6600CS8-15#PBF
Manufacturer: Linear Technology Win Source Part Number: 127202-LT6600CS8-15# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 38mA

Manufacturer: Linear Technology
Win Source Part Number: 127202-LT6600CS8-15#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 35μA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V
Operating Supply Current: 38mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 127202-LT6600CS8-15#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#PBF
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 38 milliamps
VOS 10 millivolts
IBIAS 35 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#TRPBF - 1060411-LTC1150CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#TRPBF - 1058811-LT1807IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details