Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880IUJ#TRPBF 127148-LTC3880IUJ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127148-LTC3880IUJ#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127148-LTC3880IUJ#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880IUJ#TRPBF - 127148-LTC3880IUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880IUJ#TRPBF
127148-LTC3880IUJ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880IUJ#TRPBF 127148-LTC3880IUJ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127148-LTC3880IUJ#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 127148-LTC3880IUJ#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127148-LTC3880IUJ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880IUJ#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#TRPBF - 1058401-LT1507CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC-2#PBF - 020575-LTC3417AEDHC-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details