Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#PBF 127120-LTC3026IMSE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127120-LTC3026IMSE-1 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127120-LTC3026IMSE-1 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#PBF - 127120-LTC3026IMSE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#PBF
127120-LTC3026IMSE-1#PBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#PBF 127120-LTC3026IMSE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 127120-LTC3026IMSE-1 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Manufacturer: Linear Technology
Win Source Part Number: 127120-LTC3026IMSE-1#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.1V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Output Voltage: 0.4 V to 2.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.25V @ 1.5A
Maximum Output Voltage: 2.6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 127120-LTC3026IMSE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#TRPBF - 1058930-LT1963AES8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.8#TRMPBF - 1058618-LT1761IS5-1.8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-1.8#PBF - 020362-LT1963AEST-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details